3.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 3.6 OHM 1% 0.6W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-MF0207FTE52-3R6TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 3.6 ohms |