RES 2M OHM 1% 0.6W AXIAL
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Res,Axial,Metal Film,2M Ohms,350WV,1% +/-Tol,-50,50ppm TC
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-MF0207FTE52-2MCT-ND | MF0207FTE52-2M |
| Product Name | Through Hole Resistors | Res,Axial,Metal Film,2M Ohms,350WV,1% +/-Tol,-50,50ppm TC |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |