Yageo USA 0.6W Resistor MF0207FTE52-2K74

Description
RES 2.74K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-2K74 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-2K74 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.74K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-2K74 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-2K74 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-MF0207FTE52-2K74 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-MF0207FTE52-2K74
0.6W Resistor 53-MF0207FTE52-2K74
RES 2.74K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-2K74 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-2K74 can be used for catalog matching and distributor lookup.

RES 2.74K OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-2K74 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-2K74 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 13-MF0207FTE52-2K74CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-2K74CT-ND
Through Hole Resistors 13-MF0207FTE52-2K74CT-ND
2.74 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.74 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-2K74TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-2K74TB-ND
Through Hole Resistors 13-MF0207FTE52-2K74TB-ND
2.74 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.74 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374614-MF0207FTE52-2K74 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374614-MF0207FTE52-2K74
Resistors - Through Hole Resistors 1374614-MF0207FTE52-2K74
Win Source Part Number: 1374614-MF0207FTE52- 2K74 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MF0 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.74 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374614-MF0207FTE52-2K74
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MF0
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 2.74 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-MF0207FTE52-2K74 13-MF0207FTE52-2K74CT-ND 1374614-MF0207FTE52-2K74
Product Name 0.6W Resistor Through Hole Resistors Resistors - Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 2740 ohms 2740 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Operating DC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details