The Yageo MF0 series metal film resistor, part number 82AH7506, features a resistance value of 27K ohms with a tolerance of 1%. It has a power rating of 0.6W at 70°C and is suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and has a temperature coefficient of ±50ppm/°C. This component is designed for high reliability, with a maximum working voltage of 350V and a maximum overload voltage of 700V. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The resistor is constructed using a vacuum sputtering process on a high-grade ceramic substrate, ensuring durability and stability. Engineers should consider this resistor for applications that demand accuracy and stability in varying environmental conditions.
27 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
27 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES, 27K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
METAL FILM RESISTORS PROFESSIONAL ROHS COMPLIANT: YES
METAL FILM RESISTORS PROFESSIONAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-MF0207FTE52-27KTB-ND | 1997851P | 1997850 | 82AH7506 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 27K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; 0207 | |
| Tolerance | 1 +/- % |