150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES, 150K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1997546 | 1997547P | 13-MF0207FTE52-150KTB-ND | 82AH7491 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 150K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; 0207 | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 150000 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |