The Yageo MF0 series metal film resistor, part number 82AH7486, features a resistance value of 12K ohms with a tolerance of 1%. It has a power rating of 0.6W at an ambient temperature of 70°C and operates within a temperature range of -55°C to +155°C. The maximum working voltage is 350V, with a maximum overload voltage of 700V. This resistor is constructed using a vacuum sputtering process on a high-grade ceramic substrate, ensuring reliability and stability. It is RoHS compliant and designed for professional applications, making it suitable for various electronic projects. The resistor also exhibits a temperature coefficient of ±50ppm/°C, ensuring minimal drift with temperature changes.
Win Source Part Number: 1374510-MF0207FTE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MF0
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 12 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Fixed Resistor, Metal Film, 0.6W, 12000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MF0207FTE52-12K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 12000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 12000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-12K can be used for catalog matching and distributor lookup.
12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES, 12K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1997544 | 1997544P | 1374510-MF0207FTE52-12K | 53-MF0207FTE52-12K | 13-MF0207FTE52-12KCT-ND | 82AH7486 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 0.6W 12000ohm 350V Resistor | Through Hole Resistors | Res, 12K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole; 0207 | ThroughHole | Axial Leads; Axial | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 12000 ohms | 12000 ohms | 12000 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |