11 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 11 OHM 1% 0.6W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-MF0207FTE52-11RTB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 11 ohms |