Yageo USA Through-Hole 0.6W 10000ohm 350V Resistor MF0207FTE52-10K

Description
Fixed Resistor, Metal Film, 0.6W, 10000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MF0207FTE52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 10000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 10000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.6W, 10000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MF0207FTE52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 10000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 10000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 10000ohm 350V Resistor - 53-MF0207FTE52-10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 10000ohm 350V Resistor
53-MF0207FTE52-10K
Through-Hole 0.6W 10000ohm 350V Resistor 53-MF0207FTE52-10K
Fixed Resistor, Metal Film, 0.6W, 10000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MF0207FTE52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 10000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 10000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-10K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 10000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MF0207FTE52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 10000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 10000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 13-MF0207FTE52-10KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-10KTB-ND
Through Hole Resistors 13-MF0207FTE52-10KTB-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-10KCT-ND
Through Hole Resistors 13-MF0207FTE52-10KCT-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1997636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997636
Through Hole Resistors 1997636
Yageo MF0207FTE52-10K

Yageo MF0207FTE52-10K

Supplier's Site
Through Hole Resistors - 1997636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997636P
Through Hole Resistors 1997636P
Yageo MF0207FTE52-10K

Yageo MF0207FTE52-10K

Supplier's Site
Through Hole Resistors - 1997635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997635
Through Hole Resistors 1997635
Yageo MF0207FTE52-10K

Yageo MF0207FTE52-10K

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078572-MF0207FTE52-10K
Resistors - Through Hole Resistors 1078572-MF0207FTE52-10K
Win Source Part Number: 1078572-MF0207FTE52- 10K Category: Resistors>Through Hole Resistors Series: MF0 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) Alternative Parts (Cross-Reference): 7-1879625-3; MBA02040C1002FCT00; MRS16000C1002FRP00; RNF14FTC10K0; LR1F11K; MBA02040C1102FCT00; RNF14FTD10K0MF0207FT E-52-10K; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: YAGEO Other Names: ,MF0207FTE52-10K-ND, 13-MF0207FTE52-10KTB ,13-MF0207FTE52-10KC T

Win Source Part Number: 1078572-MF0207FTE52-10K
Category: Resistors>Through Hole Resistors
Series: MF0
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Alternative Parts (Cross-Reference): 7-1879625-3; MBA02040C1002FCT00; MRS16000C1002FRP00; RNF14FTC10K0; LR1F11K; MBA02040C1102FCT00; RNF14FTD10K0MF0207FTE-52-10K;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: YAGEO
Other Names: ,MF0207FTE52-10K-ND,13-MF0207FTE52-10KTB,13-MF0207FTE52-10KCT

Buy Now Datasheet
Res, 10K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo - 82AH7482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo
82AH7482
Res, 10K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo 82AH7482
RES, 10K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MF0207FTE52-10K 13-MF0207FTE52-10KTB-ND 1997636 1997636P 1078572-MF0207FTE52-10K 82AH7482
Product Name Through-Hole 0.6W 10000ohm 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Res, 10K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details