330 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES 330 OHM 1% 0.4W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1997821 | 1997821P | 13-MF0204FTE52-330RTB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole; 01005; 0204 (1005m) | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 330 ohms | 330 ohms | |
| Power Rating | 0.4000 watts | 0.4000 watts |