4.02 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MF0204FRE52-4M02-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |