Yageo USA RES 7.5K OHM 2W 5% MELF MCP200JR-7K5

Description
RES 7.5Kohm 2W 5% MELF
Request a Quote
Description
RES 7.5Kohm 2W 5% MELF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2W 5% MELF - MCP200JR-7K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2W 5% MELF
MCP200JR-7K5
RES 7.5K OHM 2W 5% MELF MCP200JR-7K5
RES 7.5Kohm 2W 5% MELF

RES 7.5Kohm 2W 5% MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MCP200JR-7K5
Product Name RES 7.5K OHM 2W 5% MELF
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details