910 Ohms ±5% 1W Chip Resistor MELF, 0207 Carbon Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MCP100JR-910R | 13-MCP100JR-910RTR-ND |
| Product Name | RES 910 OHM 1W 5% MELF | Chip Resistor - Surface Mount |
| Resistance Range | 910 ohms | 910 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |