510 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film
RES MELF CARB 510ohm 1/4WS 5%
RES SMD 510 OHM 5% 1/4W MELF
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MCF25SJR-510R-ND | MCF25SJR-510R | MCF25SJR-510R |
| Product Name | Chip Resistor - Surface Mount | RES MELF CARB 510 OHM 1/4WS 5% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms |