Yageo USA Chip Resistor - Surface Mount MCF25SJR-47R

Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-MCF25SJR-47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MCF25SJR-47RTR-ND
Chip Resistor - Surface Mount 13-MCF25SJR-47RTR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film

Buy Now Datasheet
RES MELF CARB 47 OHM 1/4WS 5% - MCF25SJR-47R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF CARB 47 OHM 1/4WS 5%
MCF25SJR-47R
RES MELF CARB 47 OHM 1/4WS 5% MCF25SJR-47R
RES MELF CARB 47ohm 1/4WS 5%

RES MELF CARB 47ohm 1/4WS 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCF25SJR-47R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCF25SJR-47R
Resistors - Chip Resistor - Surface Mount MCF25SJR-47R
RES SMD 47 OHM 5% 1/4W MELF

RES SMD 47 OHM 5% 1/4W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-MCF25SJR-47RTR-ND MCF25SJR-47R MCF25SJR-47R
Product Name Chip Resistor - Surface Mount RES MELF CARB 47 OHM 1/4WS 5% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details