Yageo USA RES MELF CARB 100K OHM 1/4WS 5% MCF25SJR-100K

Description
RES MELF CARB 100Kohm 1/4WS 5%
Request a Quote Datasheet
Description
RES MELF CARB 100Kohm 1/4WS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF CARB 100K OHM 1/4WS 5% - MCF25SJR-100K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF CARB 100K OHM 1/4WS 5%
MCF25SJR-100K
RES MELF CARB 100K OHM 1/4WS 5% MCF25SJR-100K
RES MELF CARB 100Kohm 1/4WS 5%

RES MELF CARB 100Kohm 1/4WS 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-MCF25SJR-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MCF25SJR-100KTR-ND
Chip Resistor - Surface Mount 13-MCF25SJR-100KTR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Carbon Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCF25SJR-100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCF25SJR-100K
Resistors - Chip Resistor - Surface Mount MCF25SJR-100K
RES SMD 100K OHM 5% 1/4W MELF

RES SMD 100K OHM 5% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MCF25SJR-100K 13-MCF25SJR-100KTR-ND MCF25SJR-100K
Product Name RES MELF CARB 100K OHM 1/4WS 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details