Yageo USA RES MELF CARB 5.6K OHM 1/4W 5% MCF-25JR-5K6

Description
RES MELF CARB 5.6Kohm 1/4W 5%
Request a Quote Datasheet
Description
RES MELF CARB 5.6Kohm 1/4W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF CARB 5.6K OHM 1/4W 5% - MCF-25JR-5K6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF CARB 5.6K OHM 1/4W 5%
MCF-25JR-5K6
RES MELF CARB 5.6K OHM 1/4W 5% MCF-25JR-5K6
RES MELF CARB 5.6Kohm 1/4W 5%

RES MELF CARB 5.6Kohm 1/4W 5%

Supplier's Site
Chip Resistor - Surface Mount - MCF-25JR-5K6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCF-25JR-5K6-ND
Chip Resistor - Surface Mount MCF-25JR-5K6-ND
5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0207 Carbon Film

5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0207 Carbon Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MCF-25JR-5K6 MCF-25JR-5K6-ND
Product Name RES MELF CARB 5.6K OHM 1/4W 5% Chip Resistor - Surface Mount
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details