Yageo USA RES MELF CARB 39K OHM 1/4W 5% MCF-25JR-39K

Description
RES MELF CARB 39Kohm 1/4W 5%
Request a Quote Datasheet
Description
RES MELF CARB 39Kohm 1/4W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF CARB 39K OHM 1/4W 5% - MCF-25JR-39K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF CARB 39K OHM 1/4W 5%
MCF-25JR-39K
RES MELF CARB 39K OHM 1/4W 5% MCF-25JR-39K
RES MELF CARB 39Kohm 1/4W 5%

RES MELF CARB 39Kohm 1/4W 5%

Supplier's Site
Chip Resistor - Surface Mount - MCF-25JR-39K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCF-25JR-39K-ND
Chip Resistor - Surface Mount MCF-25JR-39K-ND
39 kOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0207 Carbon Film

39 kOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0207 Carbon Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MCF-25JR-39K MCF-25JR-39K-ND
Product Name RES MELF CARB 39K OHM 1/4W 5% Chip Resistor - Surface Mount
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details