22 Ohms ±5% 0.25W, 1/4W Chip Resistor MELF, 0207 Carbon Film
RES MELF CARB 22ohm 1/4W 5%
| Yageo USA | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MCF-25JR-22R | 13-MCF-25JR-22RTR-ND | MCF-25JR-22R |
| Product Name | Melf Carbon Film Leaded Resistors | Chip Resistor - Surface Mount | RES MELF CARB 22 OHM 1/4W 5% |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Carbon Composition; Metal Foil | CarbonFilm | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts |