Single Phase EMC/EMI Line Filter 1A 250VAC Single Stage PC Pins
POWER LINE FILTER, 1-PH, 250V, TH; Voltage Rating:250V; Current Rating:1A; Product Range:MA Series; Filter Terminals:Through Hole; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 399-19931-ND | 90AC5551 |
| Product Name | Power Line Filter Modules | Power Line Filter, 1-Ph, 250V, Th; Voltage Rating Kemet |
| Filter Type | Single Phase | |
| Package / Mounting | Through Hole | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UL | |
| Rated Voltage | 250 volts | 250 volts |