KEMET Electronics Corporation Ceramic Capacitors M39014/02-1310

Description
0.1µF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2192-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2192-ND
Ceramic Capacitors 1001-2192-ND
0.1µF ±10% 100V Ceramic Capacitor BX Radial

0.1µF ±10% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1382715-M39014/02-1310 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382715-M39014/02-1310
Capacitors - Ceramic Capacitors 1382715-M39014/02-1310
Win Source Part Number: 1382715-M39014/02-13 10 Category: Capacitors>Ceramic Capacitors Series: Military, MIL-PRF-39014, CKR06 Package: Bag Size / Dimension: 0.290" L x 0.090" W (7.37mm x 2.29mm) Applications: High Reliability Height - Seated (Max): 0.300" (7.62mm) Standard Package: 100 pcs Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BX Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Failure Rate: R (0.01%) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Affected HTSUS: 8532.24.0060 Mfr: Kemet Base Product Number: M39014/02 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information

Win Source Part Number: 1382715-M39014/02-1310
Category: Capacitors>Ceramic Capacitors
Series: Military, MIL-PRF-39014, CKR06
Package: Bag
Size / Dimension: 0.290" L x 0.090" W (7.37mm x 2.29mm)
Applications: High Reliability
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 100 pcs
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: BX
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Failure Rate: R (0.01%)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Affected
HTSUS: 8532.24.0060
Mfr: Kemet
Base Product Number: M39014/02
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Not Applicable
California Prop 65: Warning Information

Buy Now Datasheet
Ceramic Capacitors - M39014/02-1310 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/02-1310
Ceramic Capacitors M39014/02-1310
CAP CER 0.1UF 100V BX RADIAL

CAP CER 0.1UF 100V BX RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet - 82AC2473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet
82AC2473
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet 82AC2473
CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm;RoHS Compliant: No

CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm;RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1001-2192-ND 1382715-M39014/02-1310 M39014/02-1310 82AC2473
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details