KEMET Electronics Corporation Tantalum Capacitors M39003/01-2377

Description
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2377KM-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2377KM-ND
Tantalum Capacitors M39003/01-2377KM-ND
15µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.2Ohm @ 100kHz

15µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2377 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-2377
Capacitors - Tantalum Capacitors M39003/01-2377
CAP TANT 15UF 10% 50V AXIAL

CAP TANT 15UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/01-2377KM-ND M39003/01-2377
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers