KEMET Electronics Corporation Capacitance Kemet M39003/01-2365.

Description
Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kemet - 14AC9785 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
14AC9785
Capacitance Kemet 14AC9785
Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:50V RoHS Compliant: No

Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3ohm; Product Range:T212 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:T212; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC9785
Product Name Capacitance Kemet
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details