Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100µF Hermetically Sealed Tantalum Capacitors 20V Axial 600mOhm
CAP TANT 100UF 10% 20V AXIAL
CAP, 100UF, 20V, TANT, AXIAL; Capacitance:100µF; Voltage Rating:20V; Product Range:T212_CSR13 Series, M39003/01; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; RoHS Compliant: No
CAP TANT 100UF 10% 20V AXIAL
CAP TANT 100UF 10% 20V AXIAL
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2301 | 1001-2087-ND | M39003/01-2301 | 30AK6653 | M39003/01-2301 | M39003/01-2301 |
| Product Name | Tantalum Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 100Uf, 20V, Tant, Axial; Capacitance Kemet | Tantalum Capacitors | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Applications | Military | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |