The M39003/01-2283 is a tantalum capacitor from Lingto Electronic Limited, designed for high reliability in military and aerospace applications. It features a capacitance range of 0.0047 µF to 330 µF with tolerances of ±5%, ±10%, and ±20%. The rated voltage spans from 6 VDC to 125 VDC, making it suitable for various circuit designs. This capacitor operates effectively within a temperature range of -55°C to +125°C and is hermetically sealed, ensuring performance in high humidity environments. It is compliant with MIL-PRF-39003 standards, offering graded and exponential failure rate options for enhanced reliability. The product is available in multiple case sizes and is suitable for applications such as coupling, bypass, filtering, and RC timing circuits.
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial 7Ohm
CAP TANT 2.2UF 10% 20V AXIAL
CAPACITOR, AXIAL, TANT, 2.2U, 20V, 10%. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 2.2UF 10% 20V AXIAL
| DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001-2091-ND | M39003/01-2283 | 43581909 | M39003/01-2283 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) |