KEMET Electronics Corporation Common Mode Filter, 800 Ohm, 0.5A Rohs Compliant Kemet M-524CT

Description
COMMON MODE FILTER, 800 OHM, 0.5A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE FILTER, 800 OHM, 0.5A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 800 Ohm, 0.5A Rohs Compliant Kemet - 34AH1006 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 800 Ohm, 0.5A Rohs Compliant Kemet
34AH1006
Common Mode Filter, 800 Ohm, 0.5A Rohs Compliant Kemet 34AH1006
COMMON MODE FILTER, 800 OHM, 0.5A ROHS COMPLIANT: YES

COMMON MODE FILTER, 800 OHM, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Common Mode Filter, 800 Ohm, 0.5A; Dc Current Rating Kemet - 90AC5546 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 800 Ohm, 0.5A; Dc Current Rating Kemet
90AC5546
Common Mode Filter, 800 Ohm, 0.5A; Dc Current Rating Kemet 90AC5546
COMMON MODE FILTER, 800 OHM, 0.5A; DC Current Rating:500mA; Inductance:700µH; Product Range:M-500CT Series; Impedance:800ohm; Product Length:9mm; Product Width:5mm; Product Height:4.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 800 OHM, 0.5A; DC Current Rating:500mA; Inductance:700µH; Product Range:M-500CT Series; Impedance:800ohm; Product Length:9mm; Product Width:5mm; Product Height:4.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 34AH1006 90AC5546
Product Name Common Mode Filter, 800 Ohm, 0.5A Rohs Compliant Kemet Common Mode Filter, 800 Ohm, 0.5A; Dc Current Rating Kemet
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details