KEMET Electronics Corporation Power Line Filter Modules LF-330

Description
Three Phase (Delta) EMC/EMI Line Filter 30A 250VAC Two Stage Threaded Post (M4)
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 30A 250VAC Two Stage Threaded Post (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-19929-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-19929-ND
Power Line Filter Modules 399-19929-ND
Three Phase (Delta) EMC/EMI Line Filter 30A 250VAC Two Stage Threaded Post (M4)

Three Phase (Delta) EMC/EMI Line Filter 30A 250VAC Two Stage Threaded Post (M4)

Buy Now Datasheet
Power Line Filter, 3 Phase, 30A, Screw; Voltage Rating Kemet - 90AC5322 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 30A, Screw; Voltage Rating Kemet
90AC5322
Power Line Filter, 3 Phase, 30A, Screw; Voltage Rating Kemet 90AC5322
POWER LINE FILTER, 3 PHASE, 30A, SCREW; Voltage Rating:250V; Current Rating:30A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 30A, SCREW; Voltage Rating:250V; Current Rating:30A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 3 Phase, 30A, Screw Rohs Compliant Kemet - 65AH7674 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 30A, Screw Rohs Compliant Kemet
65AH7674
Power Line Filter, 3 Phase, 30A, Screw Rohs Compliant Kemet 65AH7674
POWER LINE FILTER, 3 PHASE, 30A, SCREW ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 30A, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-19929-ND 90AC5322 65AH7674
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 30A, Screw; Voltage Rating Kemet Power Line Filter, 3 Phase, 30A, Screw Rohs Compliant Kemet
Filter Type Three Phase Three Phase Three Phase
Package / Mounting Chassis Mount
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378688 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-611-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details