KEMET Electronics Corporation Filters - Power Line Filter Modules LF-320KA

Description
Win Source Part Number: 1350928-LF-320KA Category: Filters - Power Line Filter Modules Series: LF Termination Style: Threaded Post (M4) Package: Box Applications: General Purpose Standard Package: 1 Configuration: Single Stage Filter Type: Three Phase (Delta) Current: 20 A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Voltage - Rated AC (Phase to Ground/Neutral): 200 V Voltage - Rated AC (Phase to Phase): 200 V Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: KEMET Base Product Number: LF-320K
Request a Quote Datasheet
Description
Win Source Part Number: 1350928-LF-320KA Category: Filters - Power Line Filter Modules Series: LF Termination Style: Threaded Post (M4) Package: Box Applications: General Purpose Standard Package: 1 Configuration: Single Stage Filter Type: Three Phase (Delta) Current: 20 A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Voltage - Rated AC (Phase to Ground/Neutral): 200 V Voltage - Rated AC (Phase to Phase): 200 V Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: KEMET Base Product Number: LF-320K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - LF-320KA - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
LF-320KA
Filters - Power Line Filter Modules LF-320KA
Win Source Part Number: 1350928-LF-320KA Category: Filters - Power Line Filter Modules Series: LF Termination Style: Threaded Post (M4) Package: Box Applications: General Purpose Standard Package: 1 Configuration: Single Stage Filter Type: Three Phase (Delta) Current: 20 A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Voltage - Rated AC (Phase to Ground/Neutral): 200 V Voltage - Rated AC (Phase to Phase): 200 V Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: KEMET Base Product Number: LF-320K

Win Source Part Number: 1350928-LF-320KA
Category: Filters - Power Line Filter Modules
Series: LF
Termination Style: Threaded Post (M4)
Package: Box
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Three Phase (Delta)
Current: 20 A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Voltage - Rated AC (Phase to Ground/Neutral): 200 V
Voltage - Rated AC (Phase to Phase): 200 V
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: KEMET
Base Product Number: LF-320K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number LF-320KA
Product Name Filters - Power Line Filter Modules
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 0.45Mh, 40A, 1-Phase; Inductance Schurter - 53AJ8393 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 40 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details