KEMET Electronics Corporation Power Line Filter Modules LF-240

Description
Single Phase EMC/EMI Line Filter 40A 250VAC Two Stage Threaded Post (M6)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 40A 250VAC Two Stage Threaded Post (M6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-19920-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-19920-ND
Power Line Filter Modules 399-19920-ND
Single Phase EMC/EMI Line Filter 40A 250VAC Two Stage Threaded Post (M6)

Single Phase EMC/EMI Line Filter 40A 250VAC Two Stage Threaded Post (M6)

Buy Now Datasheet
Power Line Filter, 1 Phase, 40A, Screw; Voltage Rating Kemet - 90AC5313 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 40A, Screw; Voltage Rating Kemet
90AC5313
Power Line Filter, 1 Phase, 40A, Screw; Voltage Rating Kemet 90AC5313
POWER LINE FILTER, 1 PHASE, 40A, SCREW; Voltage Rating:250V; Current Rating:40A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 40A, SCREW; Voltage Rating:250V; Current Rating:40A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 1 Phase, 40A, Screw Rohs Compliant Kemet - 65AH7665 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 40A, Screw Rohs Compliant Kemet
65AH7665
Power Line Filter, 1 Phase, 40A, Screw Rohs Compliant Kemet 65AH7665
POWER LINE FILTER, 1 PHASE, 40A, SCREW ROHS COMPLIANT: YES

POWER LINE FILTER, 1 PHASE, 40A, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-19920-ND 90AC5313 65AH7665
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 40A, Screw; Voltage Rating Kemet Power Line Filter, 1 Phase, 40A, Screw Rohs Compliant Kemet
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details