KEMET Electronics Corporation Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet LF-210

Description
POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250V; Current Rating:10A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250V; Current Rating:10A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet - 90AC5306 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet
90AC5306
Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet 90AC5306
POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250V; Current Rating:10A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250V; Current Rating:10A; Product Range:LF Series; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90AC5306
Product Name Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers