KEMET Electronics Corporation Filters - Power Line Filter Modules LF-202A

Description
Win Source Part Number: 1198225-LF-202A Category: Filters>Power Line Filter Modules Series: LF Termination Style: Wire Leads Package: Box Applications: General Purpose Standard Package: 10 Configuration: Two Stage Filter Type: Single Phase Current: 2 A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: KEMET
Request a Quote Datasheet
Description
Win Source Part Number: 1198225-LF-202A Category: Filters>Power Line Filter Modules Series: LF Termination Style: Wire Leads Package: Box Applications: General Purpose Standard Package: 10 Configuration: Two Stage Filter Type: Single Phase Current: 2 A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: KEMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 1198225-LF-202A - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1198225-LF-202A
Filters - Power Line Filter Modules 1198225-LF-202A
Win Source Part Number: 1198225-LF-202A Category: Filters>Power Line Filter Modules Series: LF Termination Style: Wire Leads Package: Box Applications: General Purpose Standard Package: 10 Configuration: Two Stage Filter Type: Single Phase Current: 2 A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: KEMET

Win Source Part Number: 1198225-LF-202A
Category: Filters>Power Line Filter Modules
Series: LF
Termination Style: Wire Leads
Package: Box
Applications: General Purpose
Standard Package: 10
Configuration: Two Stage
Filter Type: Single Phase
Current: 2 A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: KEMET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198225-LF-202A
Product Name Filters - Power Line Filter Modules
Unlock Full Specs
to access all available technical data