KEMET Electronics Corporation Film Capacitors LDEQD1100KA5N00

Description
1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12905-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12905-2-ND
Film Capacitors 399-12905-2-ND
1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-12905-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12905-1-ND
Film Capacitors 399-12905-1-ND
1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-12905-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12905-6-ND
Film Capacitors 399-12905-6-ND
1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

1000pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 1650006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1650006
Film Capacitors 1650006
Capacitor Film SMD LDE 0.001uF 1000VDC

Capacitor Film SMD LDE 0.001uF 1000VDC

Supplier's Site
Film Capacitors - 1649595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1649595
Film Capacitors 1649595
Capacitor Film SMD LDE 0.001uF 1000VDC

Capacitor Film SMD LDE 0.001uF 1000VDC

Supplier's Site
Capacitors - Film Capacitors - LDEQD1100KA5N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEQD1100KA5N00
Capacitors - Film Capacitors LDEQD1100KA5N00
CAP FILM 1000PF 10% 1KVDC 2220

CAP FILM 1000PF 10% 1KVDC 2220

Supplier's Site
Film Capacitors - LDEQD1100KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEQD1100KA5N00
Film Capacitors LDEQD1100KA5N00
CAP FILM 1000PF 10% 1KVDC 2220

CAP FILM 1000PF 10% 1KVDC 2220

Supplier's Site Datasheet
Cap, 1000Pf, 1 Kv, 10%, Pen, 2220; Capacitance Kemet - 75Y1277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 10%, Pen, 2220; Capacitance Kemet
75Y1277
Cap, 1000Pf, 1 Kv, 10%, Pen, 2220; Capacitance Kemet 75Y1277
CAP, 1000PF, 1 KV, 10%, PEN, 2220; Capacitance:1000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 10%, PEN, 2220; Capacitance:1000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
1000 P0 Vdcv Kemet - 90AC5254 - Newark, An Avnet Company
Chicago, IL, United States
1000 P0 Vdcv Kemet
90AC5254
1000 P0 Vdcv Kemet 90AC5254
1000 P0 VDCV

1000 P0 VDCV

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12905-2-ND 399-12905-6-ND 1650006 LDEQD1100KA5N00 LDEQD1100KA5N00 75Y1277 90AC5254
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 1000Pf, 1 Kv, 10%, Pen, 2220; Capacitance Kemet 1000 P0 Vdcv Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Bypass; Bypassing, coupling, filtering, timing Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details