KEMET Electronics Corporation Automotive 10nF 630V Capacitor LDEPD2100KA5N00

Description
Film Capacitor 10nF 630V 10% 125C SM PEN AEC-Q200 Product overview: LDEPD2100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEPD2100KA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 10nF 630V 10% 125C SM PEN AEC-Q200 Product overview: LDEPD2100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEPD2100KA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10nF 630V Capacitor
62-LDEPD2100KA5N00
Automotive 10nF 630V Capacitor 62-LDEPD2100KA5N00
Film Capacitor 10nF 630V 10% 125C SM PEN AEC-Q200 Product overview: LDEPD2100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEPD2100KA5N00 can be used for catalog matching and distributor lookup.

Film Capacitor 10nF 630V 10% 125C SM PEN AEC-Q200 Product overview: LDEPD2100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEPD2100KA5N00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-5482-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5482-2-ND
Film Capacitors 399-5482-2-ND
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

10000pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-5482-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5482-1-ND
Film Capacitors 399-5482-1-ND
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

10000pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-5482-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5482-6-ND
Film Capacitors 399-5482-6-ND
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

10000pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Electronic Surplus - LDEPD2100KA5N00 - 1195920-LDEPD2100KA5N00 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LDEPD2100KA5N00
1195920-LDEPD2100KA5N00
Electronic Surplus - LDEPD2100KA5N00 1195920-LDEPD2100KA5N00
Manufacturer: Kemet Win Source Part Number: 1195920-LDEPD2100KA5 N00 Packaging: Reel Mounting Style: SMD Features: High Temperature Termination: Solder Pads Voltage Rating - AC: 200V Voltage Rating - DC: 630V Applications: Automotive Capacitance: 10000pF Tolerance: ±10% Ratings: AEC-Q200 Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Family Name: LDE Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.kemet.com Manufacturer Package: 2220 (5750 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): CB047K0103KBC; CB047K0103K--; LDEPD2100JA5N00; Introduction Date: May 27, 2009 ECCN: EAR99 Country of Origin: China, Indonesia, Italy Estimated EOL Date: 2026 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm)

Manufacturer: Kemet
Win Source Part Number: 1195920-LDEPD2100KA5N00
Packaging: Reel
Mounting Style: SMD
Features: High Temperature
Termination: Solder Pads
Voltage Rating - AC: 200V
Voltage Rating - DC: 630V
Applications: Automotive
Capacitance: 10000pF
Tolerance: ±10%
Ratings: AEC-Q200
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Family Name: LDE
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.kemet.com
Manufacturer Package: 2220 (5750 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): CB047K0103KBC; CB047K0103K--; LDEPD2100JA5N00;
Introduction Date: May 27, 2009
ECCN: EAR99
Country of Origin: China, Indonesia, Italy
Estimated EOL Date: 2026
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm)

Buy Now Datasheet
Film Capacitors - LDEPD2100KA5N00 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
LDEPD2100KA5N00
Film Capacitors LDEPD2100KA5N00
CAP FILM 10000PF 10% 630VDC 2220

CAP FILM 10000PF 10% 630VDC 2220

Supplier's Site Datasheet
Capacitors - Film Capacitors LDEPD2100KA5N00
CAP FILM 10000PF 10% 630VDC 2220

CAP FILM 10000PF 10% 630VDC 2220

Supplier's Site
Capacitor Pen Film 0.01Uf, 630V, 10%, 2220; Dielectric Type Kemet - 95M5295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.01Uf, 630V, 10%, 2220; Dielectric Type Kemet
95M5295
Capacitor Pen Film 0.01Uf, 630V, 10%, 2220; Dielectric Type Kemet 95M5295
CAPACITOR PEN FILM 0.01UF, 630V, 10%, 2220; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2220 [5650 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.01UF, 630V, 10%, 2220; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2220 [5650 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 630V, 10%, Pen, 2220; Capacitance Kemet - 58Y4937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 630V, 10%, Pen, 2220; Capacitance Kemet
58Y4937
Cap, 0.01Μf, 630V, 10%, Pen, 2220; Capacitance Kemet 58Y4937
CAP, 0.01µF, 630V, 10%, PEN, 2220; Capacitance:10000pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

CAP, 0.01µF, 630V, 10%, PEN, 2220; Capacitance:10000pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 630V, Film, Smd Rohs Compliant Kemet - 69AH0560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 630V, Film, Smd Rohs Compliant Kemet
69AH0560
Cap, 10000Pf, 630V, Film, Smd Rohs Compliant Kemet 69AH0560
CAP, 10000PF, 630V, FILM, SMD ROHS COMPLIANT: YES

CAP, 10000PF, 630V, FILM, SMD ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - LDEPD2100KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEPD2100KA5N00
Film Capacitors LDEPD2100KA5N00
CAP FILM 10000PF 10% 630VDC 2220

CAP FILM 10000PF 10% 630VDC 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-LDEPD2100KA5N00 399-5482-2-ND 399-5482-6-ND 1195920-LDEPD2100KA5N00 LDEPD2100KA5N00 LDEPD2100KA5N00 95M5295 58Y4937 69AH0560 LDEPD2100KA5N00
Product Name Automotive 10nF 630V Capacitor Film Capacitors Film Capacitors Electronic Surplus - LDEPD2100KA5N00 Film Capacitors Capacitors - Film Capacitors Capacitor Pen Film 0.01Uf, 630V, 10%, 2220; Dielectric Type Kemet Cap, 0.01Μf, 630V, 10%, Pen, 2220; Capacitance Kemet Cap, 10000Pf, 630V, Film, Smd Rohs Compliant Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details