0.1µF Film Capacitor 160V 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
0.1µF Film Capacitor 160V 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
Film Capacitor, Polyethylene Naphthalate, 400V, 5% +Tol, 5% -Tol, 0.1uF, Surface Mount, 2824, CHIP Product overview: LDEME3100JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 400V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEME3100JA5N00 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 5% 400VDC 2824
CAP, 0.1UF, 400V, FILM; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2924 [7361 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):400V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, 0.1UF, 400V, FILM; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2924 [7361 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):400V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP FILM 0.1UF 5% 400VDC 2824
Film Capacitors 400volts 0.1uF 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6436-1-ND | 62-LDEME3100JA5N00 | LDEME3100JA5N00 | 82AC2203 | LDEME3100JA5N00 | 417-LDEME3100JA5N00 |
| Product Name | Film Capacitors | SMD 400V 0.1uF Capacitor | Capacitors - Film Capacitors | Cap, 0.1Uf, 400V, Film; Dielectric Type Kemet | Film Capacitors | Film Capacitors 400volts 0.1uF 5% |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |