1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
1uF 100V Ceramic Capacitor, 2824 SMD, 125°C, AEC-Q200 Product overview: LDEEE4100KA0N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEEE4100KA0N00 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 100VDC 2824
CAP, 1µF, 100V, 10%, PEN, 2824; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2824 [7260 Metric]; CapacitorRoHS Compliant: Yes
CAP, FILM, PEN, 1UF, 100V, 2824; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP FILM 1UF 10% 100VDC 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6428-1-ND | 399-6428-6-ND | 62-LDEEE4100KA0N00 | LDEEE4100KA0N00 | 44AC2528 | 42AC9625 | LDEEE4100KA0N00 |
| Product Name | Film Capacitors | Film Capacitors | Automotive SMD 1uF 100V Capacitor | Film Capacitors | Cap, 1Μf, 100V, 10%, Pen, 2824; Capacitance Kemet | Cap, Film, Pen, 1Uf, 100V, 2824; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |