KEMET Electronics Corporation Film Capacitors LDEEE3470KA5N00

Description
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
Request a Quote Datasheet
Description
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-6427-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6427-6-ND
Film Capacitors 399-6427-6-ND
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 399-6427-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6427-2-ND
Film Capacitors 399-6427-2-ND
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 399-6427-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6427-1-ND
Film Capacitors 399-6427-1-ND
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors LDEEE3470KA5N00
CAP FILM 0.47UF 10% 100VDC 2824

CAP FILM 0.47UF 10% 100VDC 2824

Supplier's Site
Film Capacitors - LDEEE3470KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEEE3470KA5N00
Film Capacitors LDEEE3470KA5N00
CAP FILM 0.47UF 10% 100VDC 2824

CAP FILM 0.47UF 10% 100VDC 2824

Supplier's Site Datasheet
Film Capacitor, Aec-Q200 Lde Series, 0.47 F, 10%, Pen (Polyethylene Naphthalate), 100 V Rohs Compliant Kemet - 87X8864 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Aec-Q200 Lde Series, 0.47 F, 10%, Pen (Polyethylene Naphthalate), 100 V Rohs Compliant Kemet
87X8864
Film Capacitor, Aec-Q200 Lde Series, 0.47 F, 10%, Pen (Polyethylene Naphthalate), 100 V Rohs Compliant Kemet 87X8864
Film Capacitor, AEC-Q200 LDE Series, 0.47 F, 10%, PEN (Polyethylene Naphthalate), 100 V RoHS Compliant: Yes

Film Capacitor, AEC-Q200 LDE Series, 0.47 F, 10%, PEN (Polyethylene Naphthalate), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 100V, Film, Smd Rohs Compliant Kemet - 65AH7655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Film, Smd Rohs Compliant Kemet
65AH7655
Cap, 0.47Uf, 100V, Film, Smd Rohs Compliant Kemet 65AH7655
CAP, 0.47UF, 100V, FILM, SMD ROHS COMPLIANT: YES

CAP, 0.47UF, 100V, FILM, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6427-6-ND 399-6427-2-ND LDEEE3470KA5N00 LDEEE3470KA5N00 87X8864
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, Aec-Q200 Lde Series, 0.47 F, 10%, Pen (Polyethylene Naphthalate), 100 V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers