Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Buck Converters
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Cap Film 0.015uF 100V PEN 5% (3.3 X 1.7 X 1.2mm) Stacked 125°C Automotive T/R Product overview: LDEEA2150JA0N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEEA2150JA0N00 can be used for catalog matching and distributor lookup.
CAP FILM 0.015UF 5% 100VDC 1206
CAP FILM 0.015UF 5% 100VDC 1206
CAP, 0.015µF, 100V, 5%, PEN, 1206; Capacitance:15000pF;
CAP FILM 0.015UF 5% 100VDC 1206
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18531-6-ND | 399-18531-2-ND | 62-LDEEA2150JA0N00 | LDEEA2150JA0N00 | LDEEA2150JA0N00 | 65AC6107 | 90AC4882 | LDEEA2150JA0N00 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Film Capacitors | Automotive 0.015uF 100V Capacitor | Film Capacitors | Film Capacitors | Cap, 0.015Μf, 100V, 5%, Pen, 1206; Capacitance Kemet | 0,015U0 Vdcv Kemet | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 125 volts | 100 volts | 100 volts | 100 volts | 100 volts | ||||
| WVAC | 42 volts | 63 volts | 63 volts | 63 volts | 100 volts | 63 volts | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount |