KEMET Electronics Corporation Film Capacitors LDEEA1820KA0N00

Description
8200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - LDEEA1820KA0N00-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
LDEEA1820KA0N00-ND
Film Capacitors LDEEA1820KA0N00-ND
8200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

8200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

Buy Now Datasheet
Cap, 8200Pf, 100V, 10%, Pen, 1206; Capacitance Kemet - 65AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 100V, 10%, Pen, 1206; Capacitance Kemet
65AC6104
Cap, 8200Pf, 100V, 10%, Pen, 1206; Capacitance Kemet 65AC6104
CAP, 8200PF, 100V, 10%, PEN, 1206; Capacitance:8200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 8200PF, 100V, 10%, PEN, 1206; Capacitance:8200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - LDEEA1820KA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEEA1820KA0N00
Film Capacitors LDEEA1820KA0N00
CAP FILM 8200PF 10% 100VDC 1206

CAP FILM 8200PF 10% 100VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDEEA1820KA0N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEEA1820KA0N00
Capacitors - Film Capacitors LDEEA1820KA0N00
CAP FILM 8200PF 10% 100VDC 1206

CAP FILM 8200PF 10% 100VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LDEEA1820KA0N00-ND 65AC6104 LDEEA1820KA0N00 LDEEA1820KA0N00
Product Name Film Capacitors Cap, 8200Pf, 100V, 10%, Pen, 1206; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers