KEMET Electronics Corporation Film Capacitors LDEDE4150KA0N00

Description
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
Request a Quote Datasheet
Description
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12866-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12866-1-ND
Film Capacitors 399-12866-1-ND
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 399-12866-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12866-6-ND
Film Capacitors 399-12866-6-ND
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 399-12866-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12866-2-ND
Film Capacitors 399-12866-2-ND
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Cap, 1.5Μf, 63V, 10%, Pen, 2824; Capacitance Kemet - 75Y1249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 63V, 10%, Pen, 2824; Capacitance Kemet
75Y1249
Cap, 1.5Μf, 63V, 10%, Pen, 2824; Capacitance Kemet 75Y1249
CAP, 1.5µF, 63V, 10%, PEN, 2824; Capacitance:1.5µF; Voltage Rating:63V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2824 [7260 Metric]; RoHS Compliant: Yes

CAP, 1.5µF, 63V, 10%, PEN, 2824; Capacitance:1.5µF; Voltage Rating:63V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2824 [7260 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Uf, 63V, Film, Smd Rohs Compliant Kemet - 66AH6358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 63V, Film, Smd Rohs Compliant Kemet
66AH6358
Cap, 1.5Uf, 63V, Film, Smd Rohs Compliant Kemet 66AH6358
CAP, 1.5UF, 63V, FILM, SMD ROHS COMPLIANT: YES

CAP, 1.5UF, 63V, FILM, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitors - LDEDE4150KA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEDE4150KA0N00
Film Capacitors LDEDE4150KA0N00
CAP FILM 1.5UF 10% 63VDC 2824

CAP FILM 1.5UF 10% 63VDC 2824

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDEDE4150KA0N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEDE4150KA0N00
Capacitors - Film Capacitors LDEDE4150KA0N00
CAP FILM 1.5UF 10% 63VDC 2824

CAP FILM 1.5UF 10% 63VDC 2824

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12866-1-ND 399-12866-6-ND 75Y1249 66AH6358 LDEDE4150KA0N00 LDEDE4150KA0N00
Product Name Film Capacitors Film Capacitors Cap, 1.5Μf, 63V, 10%, Pen, 2824; Capacitance Kemet Cap, 1.5Uf, 63V, Film, Smd Rohs Compliant Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details