KEMET Electronics Corporation Automotive 0.33uF 63V Capacitor LDEDD3330JA5N00

Description
Cap Film 0.33uF 63V PEN 5% (6 X 5 X 1.9mm) Stacked 125°C Automotive T/R Product overview: LDEDD3330JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDD3330JA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.33uF 63V PEN 5% (6 X 5 X 1.9mm) Stacked 125°C Automotive T/R Product overview: LDEDD3330JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDD3330JA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.33uF 63V Capacitor
62-LDEDD3330JA5N00
Automotive 0.33uF 63V Capacitor 62-LDEDD3330JA5N00
Cap Film 0.33uF 63V PEN 5% (6 X 5 X 1.9mm) Stacked 125°C Automotive T/R Product overview: LDEDD3330JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDD3330JA5N00 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 63V PEN 5% (6 X 5 X 1.9mm) Stacked 125°C Automotive T/R Product overview: LDEDD3330JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDD3330JA5N00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-6420-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6420-1-ND
Film Capacitors 399-6420-1-ND
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-6420-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6420-2-ND
Film Capacitors 399-6420-2-ND
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-6420-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6420-6-ND
Film Capacitors 399-6420-6-ND
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - LDEDD3330JA5N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEDD3330JA5N00
Capacitors - Film Capacitors LDEDD3330JA5N00
CAP FILM 0.33UF 5% 63VDC 2220

CAP FILM 0.33UF 5% 63VDC 2220

Supplier's Site
Film Capacitors - LDEDD3330JA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEDD3330JA5N00
Film Capacitors LDEDD3330JA5N00
CAP FILM 0.33UF 5% 63VDC 2220

CAP FILM 0.33UF 5% 63VDC 2220

Supplier's Site Datasheet
0,33 U 63 Vv Kemet - 90AC4794 - Newark, An Avnet Company
Chicago, IL, United States
0,33 U 63 Vv Kemet
90AC4794
0,33 U 63 Vv Kemet 90AC4794
0,33 U 63 VV

0,33 U 63 VV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-LDEDD3330JA5N00 399-6420-1-ND 399-6420-6-ND LDEDD3330JA5N00 LDEDD3330JA5N00 90AC4794
Product Name Automotive 0.33uF 63V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors 0,33 U 63 Vv Kemet
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details