KEMET Electronics Corporation SMD 63V 100nF Capacitor LDEDC3100KA5N00

Description
63V 100nF 10% 1812 Ceramic Capacitor, Polyester, SMD Product overview: LDEDC3100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100KA5N00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
63V 100nF 10% 1812 Ceramic Capacitor, Polyester, SMD Product overview: LDEDC3100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100KA5N00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET Capacitor Pen Film 0.1 µF, 63V, 10%, 1812 is a surface mount device (SMD) designed for automotive applications. It features a metallized PEN stacked dielectric and is rated for a maximum voltage of 63 VDC and 40 VAC. The capacitor has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +125°C, with a rated temperature of 125°C. This component has a maximum dissipation factor of 0.80% at 1 kHz and an insulation resistance of 1 GΩ. It is packaged in a full reel with a quantity of 3000 units and complies with RoHS standards. The product is qualified under AEC-Q200, ensuring its reliability for automotive applications. The capacitor has a shelf life of 104 weeks and is rated for moisture sensitivity level (MSL) 3.

Datasheet Summary
Powered by GS/AI

The KEMET Capacitor Pen Film 0.1 µF, 63V, 10%, 1812 is a surface mount device (SMD) designed for automotive applications. It features a metallized PEN stacked dielectric and is rated for a maximum voltage of 63 VDC and 40 VAC. The capacitor has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +125°C, with a rated temperature of 125°C. This component has a maximum dissipation factor of 0.80% at 1 kHz and an insulation resistance of 1 GΩ. It is packaged in a full reel with a quantity of 3000 units and complies with RoHS standards. The product is qualified under AEC-Q200, ensuring its reliability for automotive applications. The capacitor has a shelf life of 104 weeks and is rated for moisture sensitivity level (MSL) 3.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 63V 100nF Capacitor
62-LDEDC3100KA5N00
SMD 63V 100nF Capacitor 62-LDEDC3100KA5N00
63V 100nF 10% 1812 Ceramic Capacitor, Polyester, SMD Product overview: LDEDC3100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100KA5N00 can be used for catalog matching and distributor lookup.

63V 100nF 10% 1812 Ceramic Capacitor, Polyester, SMD Product overview: LDEDC3100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEDC3100KA5N00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-5479-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5479-2-ND
Film Capacitors 399-5479-2-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 399-5479-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5479-1-ND
Film Capacitors 399-5479-1-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 399-5479-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5479-6-ND
Film Capacitors 399-5479-6-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - LDEDC3100KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEDC3100KA5N00
Film Capacitors LDEDC3100KA5N00
CAP FILM 0.1UF 10% 63VDC 1812

CAP FILM 0.1UF 10% 63VDC 1812

Supplier's Site Datasheet
CAPACITOR; FILM; CAP .1UF; TOL+-10% ; SMD; VOL-RTG 63V - 70037852 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM; CAP .1UF; TOL+-10% ; SMD; VOL-RTG 63V
70037852
CAPACITOR; FILM; CAP .1UF; TOL+-10% ; SMD; VOL-RTG 63V 70037852
CAPACITOR; FILM; CAP .1UF; TOL+-10% ; SMD; VOL-RTG 63V

CAPACITOR; FILM; CAP .1UF; TOL+-10% ; SMD; VOL-RTG 63V

Supplier's Site
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812; Dielectric Type Kemet - 95M5292 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812; Dielectric Type Kemet
95M5292
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812; Dielectric Type Kemet 95M5292
CAPACITOR PEN FILM 0.1UF, 63V, 10%, 1812; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1812 [4532 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.1UF, 63V, 10%, 1812; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1812 [4532 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812, Full Reel; Dielectric Type Kemet - 94M7957 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812, Full Reel; Dielectric Type Kemet
94M7957
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812, Full Reel; Dielectric Type Kemet 94M7957
CAPACITOR PEN FILM 0.1UF, 63V, 10%, 1812, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1812 [4532 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; No. of Pins:2RoHS Compliant: Yes

CAPACITOR PEN FILM 0.1UF, 63V, 10%, 1812, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1812 [4532 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-LDEDC3100KA5N00 399-5479-2-ND 399-5479-6-ND LDEDC3100KA5N00 70037852 95M5292 94M7957
Product Name SMD 63V 100nF Capacitor Film Capacitors Film Capacitors Film Capacitors CAPACITOR; FILM; CAP .1UF; TOL+-10% ; SMD; VOL-RTG 63V Capacitor Pen Film 0.1Uf, 63V, 10%, 1812; Dielectric Type Kemet Capacitor Pen Film 0.1Uf, 63V, 10%, 1812, Full Reel; Dielectric Type Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Polyester Polyester Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked Metallized PEN Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details