0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
FILM CAPACITOR, 0.1UF, 63V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:- RoHS Compliant: Yes
FILM CAPACITOR, 0.1UF, 63V, 5%, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:Wraparound
CAP, 0.1UF, 63V, FILM, SMD ROHS COMPLIANT: YES
CAP FILM 0.1UF 5% 63VDC 1210
CAP FILM 0.1UF 5% 63VDC 1210
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6417-2-ND | 399-6417-6-ND | 66W7717 | 07X1131 | 69AH0558 | LDEDB3100JA0N00 | LDEDB3100JA0N00 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, 0.1Uf, 63V, 5%, Smd, Full Reel; Dielectric Type Kemet | Film Capacitor, 0.1Uf, 63V, 5%, Smd; Dielectric Type Kemet | Cap, 0.1Uf, 63V, Film, Smd Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | WraparoundRoHS Compliant: Yes | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |