1.5µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
1.5µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
CAP FILM 1.5UF 10% 50VDC 2824
CAP, 1.5µF, 50V, 10%, PEN, 2824; Capacitance:1.5µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2824 [7260 Metric]; RoHS Compliant: Yes
CAP FILM 1.5UF 10% 50VDC 2824
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12858-2-ND | LDECE4150KA0N00 | 58Y4921 | LDECE4150KA0N00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 1.5Μf, 50V, 10%, Pen, 2824; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |