KEMET Electronics Corporation Automotive 1uF 50V Capacitor LDECE4100KA5N00

Description
Cap Film 1uF 50V PEN 10% (7.3 X 6.1 X 3.1mm) Stacked 125°C Automotive T/R Product overview: LDECE4100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDECE4100KA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 50V PEN 10% (7.3 X 6.1 X 3.1mm) Stacked 125°C Automotive T/R Product overview: LDECE4100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDECE4100KA5N00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF 50V Capacitor
62-LDECE4100KA5N00
Automotive 1uF 50V Capacitor 62-LDECE4100KA5N00
Cap Film 1uF 50V PEN 10% (7.3 X 6.1 X 3.1mm) Stacked 125°C Automotive T/R Product overview: LDECE4100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDECE4100KA5N00 can be used for catalog matching and distributor lookup.

Cap Film 1uF 50V PEN 10% (7.3 X 6.1 X 3.1mm) Stacked 125°C Automotive T/R Product overview: LDECE4100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDECE4100KA5N00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Motor Control

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Motor Control

Buy Now Datasheet
Film Capacitors - 399-6416-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6416-1-ND
Film Capacitors 399-6416-1-ND
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 399-6416-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6416-6-ND
Film Capacitors 399-6416-6-ND
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 399-6416-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6416-2-ND
Film Capacitors 399-6416-2-ND
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors LDECE4100KA5N00
CAP FILM 1UF 10% 50VDC 2824

CAP FILM 1UF 10% 50VDC 2824

Supplier's Site
Cap, 1Μf, 50V, 10%, Pen, 2824; Capacitance Kemet - 48AC6701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 10%, Pen, 2824; Capacitance Kemet
48AC6701
Cap, 1Μf, 50V, 10%, Pen, 2824; Capacitance Kemet 48AC6701
CAP, 1µF, 50V, 10%, PEN, 2824; Capacitance:1µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2824 [7260 Metric]; Capacitor RoHS Compliant: Yes

CAP, 1µF, 50V, 10%, PEN, 2824; Capacitance:1µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2824 [7260 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
1 U 50 Vv Kemet - 90AC4651 - Newark, An Avnet Company
Chicago, IL, United States
1 U 50 Vv Kemet
90AC4651
1 U 50 Vv Kemet 90AC4651
1 U 50 VV

1 U 50 VV

Supplier's Site Datasheet
Film Capacitors - LDECE4100KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDECE4100KA5N00
Film Capacitors LDECE4100KA5N00
CAP FILM 1UF 10% 50VDC 2824

CAP FILM 1UF 10% 50VDC 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-LDECE4100KA5N00 399-6416-1-ND 399-6416-6-ND LDECE4100KA5N00 48AC6701 90AC4651 LDECE4100KA5N00
Product Name Automotive 1uF 50V Capacitor Connectors,Interconnects Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 50V, 10%, Pen, 2824; Capacitance Kemet 1 U 50 Vv Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 0.2200 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details