KEMET Electronics Corporation Film Capacitors LDECD4100JA0N00

Description
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18522-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18522-6-ND
Film Capacitors 399-18522-6-ND
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-18522-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18522-2-ND
Film Capacitors 399-18522-2-ND
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-18522-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18522-1-ND
Film Capacitors 399-18522-1-ND
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Cap, 1Μf, 50V, 5%, Pen, 2220; Capacitance Kemet - 65AC6095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 5%, Pen, 2220; Capacitance Kemet
65AC6095
Cap, 1Μf, 50V, 5%, Pen, 2220; Capacitance Kemet 65AC6095
CAP, 1µF, 50V, 5%, PEN, 2220; Capacitance:1µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; Capacitor RoHS Compliant: Yes

CAP, 1µF, 50V, 5%, PEN, 2220; Capacitance:1µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
1 U 50 Vv Kemet - 90AC4646 - Newark, An Avnet Company
Chicago, IL, United States
1 U 50 Vv Kemet
90AC4646
1 U 50 Vv Kemet 90AC4646
1 U 50 VV

1 U 50 VV

Supplier's Site Datasheet
Film Capacitors - LDECD4100JA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDECD4100JA0N00
Film Capacitors LDECD4100JA0N00
CAP FILM 1UF 5% 50VDC 2220

CAP FILM 1UF 5% 50VDC 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18522-6-ND 399-18522-2-ND 65AC6095 90AC4646 LDECD4100JA0N00
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 50V, 5%, Pen, 2220; Capacitance Kemet 1 U 50 Vv Kemet Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers