KEMET Electronics Corporation Film Capacitors LDECD3680KA5N00

Description
CAP FILM 0.68UF 10% 50VDC 2220
Request a Quote Datasheet
Description
CAP FILM 0.68UF 10% 50VDC 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-LDECD3680KA5N00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.68UF 10% 50VDC 2220

CAP FILM 0.68UF 10% 50VDC 2220

Buy Now Datasheet
Film Capacitors - 399-LDECD3680KA5N00TR-ND - DigiKey
Thief River Falls, MN, United States
0.68µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.68µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - LDECD3680KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDECD3680KA5N00
Film Capacitors LDECD3680KA5N00
CAP FILM 0.68UF 10% 50VDC 2220

CAP FILM 0.68UF 10% 50VDC 2220

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDECD3680KA5N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDECD3680KA5N00
Capacitors - Film Capacitors LDECD3680KA5N00
CAP FILM 0.68UF 10% 50VDC 2220

CAP FILM 0.68UF 10% 50VDC 2220

Supplier's Site
Cap, 0.68Μf, 50V, 10%, Pen, 2220; Capacitance Kemet - 65AC6093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 50V, 10%, Pen, 2220; Capacitance Kemet
65AC6093
Cap, 0.68Μf, 50V, 10%, Pen, 2220; Capacitance Kemet 65AC6093
CAP, 0.68µF, 50V, 10%, PEN, 2220; Capacitance:0.68µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

CAP, 0.68µF, 50V, 10%, PEN, 2220; Capacitance:0.68µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
0,68 U 50 Vv Kemet - 90AC4642 - Newark, An Avnet Company
Chicago, IL, United States
0,68 U 50 Vv Kemet
90AC4642
0,68 U 50 Vv Kemet 90AC4642
0,68 U 50 VV

0,68 U 50 VV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-LDECD3680KA5N00CT-ND LDECD3680KA5N00 LDECD3680KA5N00 65AC6093 90AC4642
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.68Μf, 50V, 10%, Pen, 2220; Capacitance Kemet 0,68 U 50 Vv Kemet
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details