0.27µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
CAP FILM 0.27UF 10% 50VDC 2220
CAP, 0.27µF, 50V, 10%, PEN, 2220; Capacitance:0.27µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes
CAP FILM 0.27UF 10% 50VDC 2220
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LDECD3270KA5N00-ND | LDECD3270KA5N00 | 68AC5208 | 90AC4633 | LDECD3270KA5N00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.27Μf, 50V, 10%, Pen, 2220; Capacitance Kemet | 0,27 U 50Vv Kemet | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |