0.18µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
CAP FILM 0.18UF 10% 50VDC 1812
CAP FILM 0.18UF 10% 50VDC 1812
CAP, 0.18µF, 50V, 10%, PEN, 1812; Capacitance:0.18µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LDECC3180KA5N00-ND | LDECC3180KA5N00 | LDECC3180KA5N00 | 65AC6089 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.18Μf, 50V, 10%, Pen, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |