KEMET Electronics Corporation Film Capacitors LDECC2680KA5N00

Description
0.068µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12856-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12856-2-ND
Film Capacitors 399-12856-2-ND
0.068µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.068µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - LDECC2680KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDECC2680KA5N00
Film Capacitors LDECC2680KA5N00
CAP FILM 0.068UF 10% 50VDC 1812

CAP FILM 0.068UF 10% 50VDC 1812

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDECC2680KA5N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDECC2680KA5N00
Capacitors - Film Capacitors LDECC2680KA5N00
CAP FILM 0.068UF 10% 50VDC 1812

CAP FILM 0.068UF 10% 50VDC 1812

Supplier's Site
Cap, 0.068Μf, 50V, 10%, Pen, 1812; Capacitance Kemet - 75Y1246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 50V, 10%, Pen, 1812; Capacitance Kemet
75Y1246
Cap, 0.068Μf, 50V, 10%, Pen, 1812; Capacitance Kemet 75Y1246
CAP, 0.068µF, 50V, 10%, PEN, 1812; Capacitance:68000pF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes

CAP, 0.068µF, 50V, 10%, PEN, 1812; Capacitance:68000pF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12856-2-ND LDECC2680KA5N00 LDECC2680KA5N00 75Y1246
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.068Μf, 50V, 10%, Pen, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers