Win Source Part Number: 1056759-LDECC2100JA5
Category: Capacitors>Film Capacitors
Series: LDE
Features: High Temperature
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 40V
Voltage Rating - DC: 50V
Applications: Automotive
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 10000 pF
Tolerance: ±5%
Ratings: AEC-Q200
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" L x 0.130" W (4.70mm x 3.30mm)
Alternative Parts (Cross-Reference): CB037G0103JBA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 399-18516-2,399-1851
Base Product Number: LDECC
Cap Film 0.01uF 50V PEN 5% (4.7 X 3.3 X 1.7mm) Stacked 125°C Automotive T/R Product overview: LDECC2100JA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDECC2100JA5N00 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
CAP FILM 10000PF 5% 50VDC 1812
CAP FILM 10000PF 5% 50VDC 1812
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1056759-LDECC2100JA5N00 | 62-LDECC2100JA5N00 | 399-18516-2-ND | LDECC2100JA5N00 | LDECC2100JA5N00 | 90AC4593 |
| Product Name | Capacitors - Film Capacitors | Automotive 0.01uF 50V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 0,01 U 50 Vv Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts |