CAP FILM 0.022UF 5% 16VDC 1206 Product overview: LDBAA2220JC5N0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDBAA2220JC5N0 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
0.022µF Film Capacitor 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
0.022µF Film Capacitor 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Manufacturer: Kemet
Win Source Part Number: 1052102-LDBAA2220JC5
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - DC: 16V
Applications: General Purpose
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Capacitance: 0.022μF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
CAP FILM 0.022UF 5% 16VDC 1206
CAP FILM 0.022UF 5% 16VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-LDBAA2220JC5N0 | 399-6382-6-ND | 399-6382-1-ND | 1052102-LDBAA2220JC5N0 | LDBAA2220JC5N0 | LDBAA2220JC5N0 |
| Product Name | 0.022UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors - LDBAA2220JC5N0 | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |